Hubbell Electrical Products Rigid/EMT Conduit Coupling 2024US

Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2.4 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.33 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2.4 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.33 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2024US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2024US
Rigid/EMT Conduit Coupling 2024US
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2.4 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.33 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 2.4 INCH
  • EMT CONDUIT USED ON
  • UL C22.2, UL (CANADA AND US) APPROVAL
  • 1.33 INCH DIAMETER
  • 50 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2024US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details