Hubbell Electrical Products Rigid/EMT Conduit Coupling 2022-8

Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.57 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT SCREW SIZE #12-28NF
Datasheet
Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.57 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT SCREW SIZE #12-28NF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2022-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2022-8
Rigid/EMT Conduit Coupling 2022-8
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.57 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT SCREW SIZE #12-28NF
  • SET SCREW TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 1.57 INCH
  • EMT CONDUIT USED ON
  • UL C22.2, UL (CANADA AND US) APPROVAL
  • 0.85 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • SCREW SIZE #12-28NF
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2022-8
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details