Hubbell Incorporated Mechanical Multiple Cable Tap 1PLD7506

Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING UV BLACK PLASTISOL COVERED ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 8.37 INCH L X 3.38 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH 1PLD MODEL
Datasheet
Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING UV BLACK PLASTISOL COVERED ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 8.37 INCH L X 3.38 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH 1PLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PLD7506 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PLD7506
Mechanical Multiple Cable Tap 1PLD7506
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING UV BLACK PLASTISOL COVERED ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 8.37 INCH L X 3.38 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH 1PLD MODEL
  • 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • UV BLACK PLASTISOL COVERED ALUMINUM BODY MATERIAL
  • 6 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • SIZE 8.37 INCH L X 3.38 INCH W X 3 INCH H
  • HEX KEY SIZE 3/8 INCH
  • 1PLD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PLD7506
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Type 96.74 - Screw terminal (Plate clamp) socket - 9674 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Single Row and Tri-Barrier Blocks - HD-835-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details