4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
3 PORT(S)
2-SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPLIANT
TEMPERATURE RATING 90 DEG C
SIZE 4 INCH L X 3 INCH W X 2.75 INCH H
INSTALLATION TORQUE 375 LB-INCH
HEX KEY SIZE 3/8 INCH
TYPE 1PLD MODEL
Hubbell Incorporated
Done
Datasheet
Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
3 PORT(S)
2-SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPLIANT
TEMPERATURE RATING 90 DEG C
SIZE 4 INCH L X 3 INCH W X 2.75 INCH H
INSTALLATION TORQUE 375 LB-INCH
HEX KEY SIZE 3/8 INCH
TYPE 1PLD MODEL
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
3 PORT(S)
2-SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPLIANT
TEMPERATURE RATING 90 DEG C
SIZE 4 INCH L X 3 INCH W X 2.75 INCH H
INSTALLATION TORQUE 375 LB-INCH
HEX KEY SIZE 3/8 INCH
TYPE 1PLD MODEL
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated