Hubbell Incorporated Mechanical Multiple Cable Tap 1PLD42

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND TEMPERATURE RATING 90 DEG C SIZE 1.16 INCH L X 1.5 INCH W X 1.25 INCH H INSTALLATION TORQUE 275 LB-INCH HEX KEY SIZE 1/8 INCH TYPE 1PLD MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND TEMPERATURE RATING 90 DEG C SIZE 1.16 INCH L X 1.5 INCH W X 1.25 INCH H INSTALLATION TORQUE 275 LB-INCH HEX KEY SIZE 1/8 INCH TYPE 1PLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PLD42 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PLD42
Mechanical Multiple Cable Tap 1PLD42
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND TEMPERATURE RATING 90 DEG C SIZE 1.16 INCH L X 1.5 INCH W X 1.25 INCH H INSTALLATION TORQUE 275 LB-INCH HEX KEY SIZE 1/8 INCH TYPE 1PLD MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • TEMPERATURE RATING 90 DEG C
  • SIZE 1.16 INCH L X 1.5 INCH W X 1.25 INCH H
  • INSTALLATION TORQUE 275 LB-INCH
  • HEX KEY SIZE 1/8 INCH
  • TYPE 1PLD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PLD42
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details