Hubbell Incorporated Mechanical Multiple Cable Tap 1PL44

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 1.95 INCH L X 1.25 INCH W X 1.25 INCH H INSTALLATION TORQUE 45 LB-INCH HEX KEY SIZE 1/8 INCH TYPE 1PL MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 1.95 INCH L X 1.25 INCH W X 1.25 INCH H INSTALLATION TORQUE 45 LB-INCH HEX KEY SIZE 1/8 INCH TYPE 1PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PL44 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PL44
Mechanical Multiple Cable Tap 1PL44
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 1.95 INCH L X 1.25 INCH W X 1.25 INCH H INSTALLATION TORQUE 45 LB-INCH HEX KEY SIZE 1/8 INCH TYPE 1PL MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 4 PORT(S)
  • 1-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • SIZE 1.95 INCH L X 1.25 INCH W X 1.25 INCH H
  • INSTALLATION TORQUE 45 LB-INCH
  • HEX KEY SIZE 1/8 INCH
  • TYPE 1PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PL44
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MTSXX098 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
TERM BLCK Multi-Rail MTD DBL SUPP 120V - 1492-HM2K120 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers