Hubbell Incorporated Mechanical Multiple Cable Tap 1PBS500

Description
6 AWG (ALUMINUM), 6 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 5 INCH L X 1.62 INCH W X 2.62 INCH H INSTALLATION TORQUE 375 LB-INCH HEX KEY SIZE 3/8 INCH TYPE 1PBS MODEL
Datasheet
Description
6 AWG (ALUMINUM), 6 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 5 INCH L X 1.62 INCH W X 2.62 INCH H INSTALLATION TORQUE 375 LB-INCH HEX KEY SIZE 3/8 INCH TYPE 1PBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PBS500 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PBS500
Mechanical Multiple Cable Tap 1PBS500
6 AWG (ALUMINUM), 6 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 5 INCH L X 1.62 INCH W X 2.62 INCH H INSTALLATION TORQUE 375 LB-INCH HEX KEY SIZE 3/8 INCH TYPE 1PBS MODEL
  • 6 AWG (ALUMINUM), 6 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 500 KCMIL (ALUMINUM), 500 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • IN-LINE CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • SIZE 5 INCH L X 1.62 INCH W X 2.62 INCH H
  • INSTALLATION TORQUE 375 LB-INCH
  • HEX KEY SIZE 3/8 INCH
  • TYPE 1PBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PBS500
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details