Hubbell Incorporated Mechanical Multiple Cable Tap 1PBS350

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL UL 496B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL UNITAP[TM] BRAND SIZE 1.16 INCH L X 1.5 INCH W X 1.25 INCH NUMBER OF SCREWS 2 HEX KEY SIZE 1/8 INCH INSULATION TYPE PLASTISOL INSULATED TEMPERATURE RATING 90 DEG C TYPE IN-LINE SPLICE/REDUCER TYPE 1PBS MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL UL 496B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL UNITAP[TM] BRAND SIZE 1.16 INCH L X 1.5 INCH W X 1.25 INCH NUMBER OF SCREWS 2 HEX KEY SIZE 1/8 INCH INSULATION TYPE PLASTISOL INSULATED TEMPERATURE RATING 90 DEG C TYPE IN-LINE SPLICE/REDUCER TYPE 1PBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PBS350 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PBS350
Mechanical Multiple Cable Tap 1PBS350
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL UL 496B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL UNITAP[TM] BRAND SIZE 1.16 INCH L X 1.5 INCH W X 1.25 INCH NUMBER OF SCREWS 2 HEX KEY SIZE 1/8 INCH INSULATION TYPE PLASTISOL INSULATED TEMPERATURE RATING 90 DEG C TYPE IN-LINE SPLICE/REDUCER TYPE 1PBS MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 496B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • AL6061-T6 ALUMINUM BODY MATERIAL
  • UNITAP[TM] BRAND
  • SIZE 1.16 INCH L X 1.5 INCH W X 1.25 INCH
  • NUMBER OF SCREWS 2
  • HEX KEY SIZE 1/8 INCH
  • INSULATION TYPE PLASTISOL INSULATED
  • TEMPERATURE RATING 90 DEG C
  • TYPE IN-LINE SPLICE/REDUCER
  • TYPE 1PBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PBS350
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-16D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminal Blocks - 29.904 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
TERM BLCK Rail MTD 1P 55A WHT - 1492-CA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers