Hubbell Electrical Products Rigid/EMT Conduit Connector 1973

Description
INDENTER TYPE STEEL MATERIAL 1-35/64 INCH EMT CONDUIT USED ON 25/64 INCH THREAD LENGTH 1-1/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
INDENTER TYPE STEEL MATERIAL 1-35/64 INCH EMT CONDUIT USED ON 25/64 INCH THREAD LENGTH 1-1/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1973 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1973
Rigid/EMT Conduit Connector 1973
INDENTER TYPE STEEL MATERIAL 1-35/64 INCH EMT CONDUIT USED ON 25/64 INCH THREAD LENGTH 1-1/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • INDENTER TYPE
  • STEEL MATERIAL
  • 1-35/64 INCH
  • EMT CONDUIT USED ON
  • 25/64 INCH THREAD LENGTH
  • 1-1/64 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1973
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details