Hubbell Electrical Products Rigid/EMT Conduit Connector 1953

Description
OFFSET COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-15/16 INCH EMT CONDUIT USED ON 15/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-5/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
OFFSET COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-15/16 INCH EMT CONDUIT USED ON 15/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-5/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1953 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1953
Rigid/EMT Conduit Connector 1953
OFFSET COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-15/16 INCH EMT CONDUIT USED ON 15/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-5/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • OFFSET COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 2-15/16 INCH
  • EMT CONDUIT USED ON
  • 15/32 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 1-5/32 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1953
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details