Hubbell Electrical Products Rigid/EMT Conduit Connector 1952

Description
OFFSET COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-5/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
OFFSET COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-5/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1952 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1952
Rigid/EMT Conduit Connector 1952
OFFSET COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-5/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • OFFSET COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 2-5/32 INCH
  • EMT CONDUIT USED ON
  • 13/32 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 15/16 INCH DIAMETER
  • 50 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1952
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details