Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1943

Description
MALLEABLE IRON MATERIAL 1-3/8 INCH DIA X 1-53/64 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND WIDTH ACROSS FLAT 1-3/4 INCH 194 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1-3/8 INCH DIA X 1-53/64 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND WIDTH ACROSS FLAT 1-3/4 INCH 194 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1943 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1943
Rigid/EMT Conduit Combination Coupling 1943
MALLEABLE IRON MATERIAL 1-3/8 INCH DIA X 1-53/64 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND WIDTH ACROSS FLAT 1-3/4 INCH 194 MODEL
  • MALLEABLE IRON MATERIAL
  • 1-3/8 INCH DIA X 1-53/64 INCH L SIZE
  • EMT/FLEXIBLE CONDUIT USED ON
  • COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • HUBBELL. BRAND
  • WIDTH ACROSS FLAT 1-3/4 INCH
  • 194 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1943
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details