Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1941

Description
MALLEABLE IRON MATERIAL 1-7/64 INCH DIA X 1-5/16 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE WIDTH ACROSS FLAT 1-1/4 INCH
Datasheet
Description
MALLEABLE IRON MATERIAL 1-7/64 INCH DIA X 1-5/16 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE WIDTH ACROSS FLAT 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1941 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1941
Rigid/EMT Conduit Combination Coupling 1941
MALLEABLE IRON MATERIAL 1-7/64 INCH DIA X 1-5/16 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE WIDTH ACROSS FLAT 1-1/4 INCH
  • MALLEABLE IRON MATERIAL
  • 1-7/64 INCH DIA X 1-5/16 INCH L SIZE
  • EMT/FLEXIBLE CONDUIT USED ON
  • COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE
  • WIDTH ACROSS FLAT 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1941
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details