Hubbell Electrical Products Square Box - Steel 190

Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (4) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet
Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (4) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 190 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
190
Square Box - Steel 190
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (4) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
  • DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 50 STANDARD PACKAGE
  • 21 CU INCH CAPACITY
  • (4) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 17 KNOCKOUT(S)
  • (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 190
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details