Hubbell Electrical Products Rigid/EMT Conduit Coupling 1834

Description
COMPRESSION TYPE MALLEABLE IRON/ELECTRO ZINC PLATED STEEL MATERIAL 6 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5-13/64 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION TYPE MALLEABLE IRON/ELECTRO ZINC PLATED STEEL MATERIAL 6 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5-13/64 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1834 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1834
Rigid/EMT Conduit Coupling 1834
COMPRESSION TYPE MALLEABLE IRON/ELECTRO ZINC PLATED STEEL MATERIAL 6 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5-13/64 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION TYPE
  • MALLEABLE IRON/ELECTRO ZINC PLATED STEEL MATERIAL
  • 6 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5-13/64 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1834
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details