Hubbell Electrical Products Rigid/EMT Conduit Coupling 1823

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 1-13/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-7/16 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 1-13/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-7/16 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1823 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1823
Rigid/EMT Conduit Coupling 1823
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 1-13/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-7/16 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL
  • 1-13/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-7/16 INCH DIAMETER
  • 10 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CORROSION RESISTANT, CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1823
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details