Hubbell Electrical Products Rigid/EMT Conduit Connector 1814

Description
COMPRESSION TYPE STEEL/MALLEABLE IRON MATERIAL 4-3/8 INCH RIGID/IMC CONDUIT USED ON UL, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet
Description
COMPRESSION TYPE STEEL/MALLEABLE IRON MATERIAL 4-3/8 INCH RIGID/IMC CONDUIT USED ON UL, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1814 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1814
Rigid/EMT Conduit Connector 1814
COMPRESSION TYPE STEEL/MALLEABLE IRON MATERIAL 4-3/8 INCH RIGID/IMC CONDUIT USED ON UL, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE RACO[R] BRAND
  • COMPRESSION TYPE
  • STEEL/MALLEABLE IRON MATERIAL
  • 4-3/8 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA C22.2 APPROVAL
  • 5-3/8 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1814
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details