Hubbell Electrical Products Rigid/EMT Conduit Connector 1762

Description
OFFSET SET SCREW TYPE DIE CAST ZINC MATERIAL 2-3/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 13/16 DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
OFFSET SET SCREW TYPE DIE CAST ZINC MATERIAL 2-3/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 13/16 DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1762 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1762
Rigid/EMT Conduit Connector 1762
OFFSET SET SCREW TYPE DIE CAST ZINC MATERIAL 2-3/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 13/16 DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • OFFSET SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 2-3/32 INCH
  • EMT CONDUIT USED ON
  • 13/32 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 13/16 DIAMETER
  • 50 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1762
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details