Hubbell Electrical Products Octagon/Round Box - Steel 175

Description
CEILING/WALL LIGHT FIXTURE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH OCTAGON SHAPE UL APPROVAL 4 INCH DIAMETER 25 STANDARD PACKAGE 21.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (4) CABLE PRIOUTS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) CONDUIT BOTTOM, (2) CONDUIT SIDES, (4) CABLE PRIOUTS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI
Datasheet
Description
CEILING/WALL LIGHT FIXTURE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH OCTAGON SHAPE UL APPROVAL 4 INCH DIAMETER 25 STANDARD PACKAGE 21.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (4) CABLE PRIOUTS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) CONDUIT BOTTOM, (2) CONDUIT SIDES, (4) CABLE PRIOUTS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 175 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
175
Octagon/Round Box - Steel 175
CEILING/WALL LIGHT FIXTURE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH OCTAGON SHAPE UL APPROVAL 4 INCH DIAMETER 25 STANDARD PACKAGE 21.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (4) CABLE PRIOUTS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) CONDUIT BOTTOM, (2) CONDUIT SIDES, (4) CABLE PRIOUTS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI
  • CEILING/WALL LIGHT FIXTURE TYPE
  • 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL
  • 2-1/8 INCH
  • OCTAGON SHAPE
  • UL APPROVAL
  • 4 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 21.5 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (4) CABLE PRIOUTS KNOCKOUT SIZE
  • 7 KNOCKOUT(S)
  • (1) CONDUIT BOTTOM, (2) CONDUIT SIDES, (4) CABLE PRIOUTS KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 175
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1867012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.28 inch (185 mm)
Depth 4.11 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details