Hubbell Electrical Products Rigid/EMT Conduit Nipple 1663

Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 23/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 1-3/16 INCH 16 MODEL
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 23/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 1-3/16 INCH 16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1663 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
1663
Rigid/EMT Conduit Nipple 1663
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 23/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 1-3/16 INCH 16 MODEL
  • THREADED MALE/HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 23/32 INCH
  • CONDUIT BOX/PANEL USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 500 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • HUBBELL. BRAND
  • WIDTH ACROSS FLAT 1-3/16 INCH
  • 16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1663
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details