DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RA
Hubbell Wiring Device-Kellems | |
---|---|
Product Category | Power Connectors |
Product Number | 1597-LA |
Product Name | GFCI Duplex Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Duplex |
Applications | Specification |
Standards / Certifications | UL; CSA |