Hubbell Wiring Device-Kellems GFCI Duplex Receptacle 1597-HGI

Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; IVORY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURREN
Datasheet
Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; IVORY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURREN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1597-HGI - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Duplex Receptacle
1597-HGI
GFCI Duplex Receptacle 1597-HGI
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; IVORY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURREN

DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; IVORY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURREN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1597-HGI
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details