Hubbell Electrical Products Octagon/Round Box - Steel 158

Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 3/8 OR 1/2 INCH SETBACK J BRACKET MOUNTING 50 STANDARD PACKAGE 15.5 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 3/8 OR 1/2 INCH SETBACK J BRACKET MOUNTING 50 STANDARD PACKAGE 15.5 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 158 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
158
Octagon/Round Box - Steel 158
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 3/8 OR 1/2 INCH SETBACK J BRACKET MOUNTING 50 STANDARD PACKAGE 15.5 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • OCTAGON SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 3/8 OR 1/2 INCH SETBACK J BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 15.5 CU INCH CAPACITY
  • (5) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • RACO[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 158
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details