Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1554

Description
MALLEABLE IRON MATERIAL 1-21/32 INCH DIA X 1-53/64 INCH L SIZE RIGID/FLEXIBLE CONDUIT USED ON THREADED RIGID TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREAD SIZE 1 INCH-11-1/2 NPT WIDTH ACROSS FLAT 2-5/16 INCH
Datasheet
Description
MALLEABLE IRON MATERIAL 1-21/32 INCH DIA X 1-53/64 INCH L SIZE RIGID/FLEXIBLE CONDUIT USED ON THREADED RIGID TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREAD SIZE 1 INCH-11-1/2 NPT WIDTH ACROSS FLAT 2-5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1554 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1554
Rigid/EMT Conduit Combination Coupling 1554
MALLEABLE IRON MATERIAL 1-21/32 INCH DIA X 1-53/64 INCH L SIZE RIGID/FLEXIBLE CONDUIT USED ON THREADED RIGID TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREAD SIZE 1 INCH-11-1/2 NPT WIDTH ACROSS FLAT 2-5/16 INCH
  • MALLEABLE IRON MATERIAL
  • 1-21/32 INCH DIA X 1-53/64 INCH L SIZE
  • RIGID/FLEXIBLE CONDUIT USED ON
  • THREADED RIGID TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • THREAD SIZE 1 INCH-11-1/2 NPT
  • WIDTH ACROSS FLAT 2-5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1554
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details