Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1553

Description
MALLEABLE IRON MATERIAL 1-23/64 INCH DIA X 1-3/4 INCH L SIZE RIGID/FLEXIBLE CONDUIT USED ON THREADED RIGID TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 3/4 INCH-14 NPT WIDTH ACROSS FLAT 1-3/4 INCH
Datasheet
Description
MALLEABLE IRON MATERIAL 1-23/64 INCH DIA X 1-3/4 INCH L SIZE RIGID/FLEXIBLE CONDUIT USED ON THREADED RIGID TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 3/4 INCH-14 NPT WIDTH ACROSS FLAT 1-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1553 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1553
Rigid/EMT Conduit Combination Coupling 1553
MALLEABLE IRON MATERIAL 1-23/64 INCH DIA X 1-3/4 INCH L SIZE RIGID/FLEXIBLE CONDUIT USED ON THREADED RIGID TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 3/4 INCH-14 NPT WIDTH ACROSS FLAT 1-3/4 INCH
  • MALLEABLE IRON MATERIAL
  • 1-23/64 INCH DIA X 1-3/4 INCH L SIZE
  • RIGID/FLEXIBLE CONDUIT USED ON
  • THREADED RIGID TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • THREAD SIZE 3/4 INCH-14 NPT
  • WIDTH ACROSS FLAT 1-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1553
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details