Hubbell Electrical Products Rigid/EMT Conduit Coupling 1514

Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-43/64 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 5-3/16 INCH DIAMETER 2 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
Datasheet
Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-43/64 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 5-3/16 INCH DIAMETER 2 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1514 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1514
Rigid/EMT Conduit Coupling 1514
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-43/64 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 5-3/16 INCH DIAMETER 2 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
  • THREADED 3-PIECE TYPE
  • MALLEABLE IRON MATERIAL
  • 3-43/64 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL (CANADA AND US) APPROVAL
  • 5-3/16 INCH DIAMETER
  • 2 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • THREAD SIZE 8 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1514
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details