Hubbell Electrical Products Rigid/EMT Conduit Coupling 1510

Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-1/8 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 4-1/16 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
Datasheet
Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-1/8 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 4-1/16 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1510 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1510
Rigid/EMT Conduit Coupling 1510
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-1/8 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 4-1/16 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
  • THREADED 3-PIECE TYPE
  • MALLEABLE IRON MATERIAL
  • 3-1/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL (CANADA AND US) APPROVAL
  • 4-1/16 INCH DIAMETER
  • 4 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • THREAD SIZE 8 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1510
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details