Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1484

Description
DIE-CAST ZINC MATERIAL 1 INCH DIA X 1-23/64 INCH L SIZE RIGID/EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 250 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 1-23/64 INCH-18 UNS WIDTH ACROSS FLAT 1-23/64 INCH NUT SIZE 1-33/64 INCH 148 MODEL
Datasheet
Description
DIE-CAST ZINC MATERIAL 1 INCH DIA X 1-23/64 INCH L SIZE RIGID/EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 250 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 1-23/64 INCH-18 UNS WIDTH ACROSS FLAT 1-23/64 INCH NUT SIZE 1-33/64 INCH 148 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1484 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1484
Rigid/EMT Conduit Combination Coupling 1484
DIE-CAST ZINC MATERIAL 1 INCH DIA X 1-23/64 INCH L SIZE RIGID/EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 250 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 1-23/64 INCH-18 UNS WIDTH ACROSS FLAT 1-23/64 INCH NUT SIZE 1-33/64 INCH 148 MODEL
  • DIE-CAST ZINC MATERIAL
  • 1 INCH DIA X 1-23/64 INCH L SIZE
  • RIGID/EMT/FLEXIBLE CONDUIT USED ON
  • COMPRESSION EMT TO SCREW-IN FLEXIBLE CONDUIT INSTALLATION
  • UL APPROVAL
  • 250 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • HUBBELL. BRAND
  • THREAD SIZE 1-23/64 INCH-18 UNS
  • WIDTH ACROSS FLAT 1-23/64 INCH
  • NUT SIZE 1-33/64 INCH
  • 148 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1484
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details