Hubbell Electrical Products Rigid/EMT Conduit Reducer 1390

Description
HEX HEAD TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-3/8 INCH W SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
Datasheet
Description
HEX HEAD TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-3/8 INCH W SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1390 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1390
Rigid/EMT Conduit Reducer 1390
HEX HEAD TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-3/8 INCH W SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
  • HEX HEAD TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4-3/8 INCH W SIZE
  • RACEWAY FITTING USED ON
  • 2-1/2 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • 10 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1390
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details