Hubbell Electrical Products Rigid/EMT Conduit Reducer 1389

Description
STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE RACO. BRAND APPLICABLE STANDARD NEMA FB-1 INSTALLATION FLAT
Datasheet
Description
STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE RACO. BRAND APPLICABLE STANDARD NEMA FB-1 INSTALLATION FLAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1389 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1389
Rigid/EMT Conduit Reducer 1389
STEEL MATERIAL 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE RACO. BRAND APPLICABLE STANDARD NEMA FB-1 INSTALLATION FLAT
  • STEEL MATERIAL
  • 2 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • 10 STANDARD PACKAGE
  • RACO. BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION FLAT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1389
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details