Hubbell Electrical Products Rigid/EMT Conduit Reducer 1380

Description
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-3/8 INCH ID X 3-3/16 INCH L SIZE RACEWAY FITTING USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 50 PER CARTON STANDARD PACKAGE
Datasheet
Description
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-3/8 INCH ID X 3-3/16 INCH L SIZE RACEWAY FITTING USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 50 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1380 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1380
Rigid/EMT Conduit Reducer 1380
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-3/8 INCH ID X 3-3/16 INCH L SIZE RACEWAY FITTING USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 50 PER CARTON STANDARD PACKAGE
  • FLAT TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1-3/8 INCH ID X 3-3/16 INCH L SIZE
  • RACEWAY FITTING USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • 50 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1380
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details