Hubbell Wiring Device-Kellems Pilot Light with Lens 1377

Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SWITCH/OUTLET PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP
Datasheet
Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SWITCH/OUTLET PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1377 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pilot Light with Lens
1377
Pilot Light with Lens 1377
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SWITCH/OUTLET PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP

BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SWITCH/OUTLET PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pilot Lights and Indicator Lights
Product Number 1377
Product Name Pilot Light with Lens
LED Color BROWN
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106379 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Light 800L P-L - 800L-12L24A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Amber
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details