Hubbell Wiring Device-Kellems Pilot Light with Lens 1376

Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP
Datasheet
Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1376 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pilot Light with Lens
1376
Pilot Light with Lens 1376
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP

BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pilot Lights and Indicator Lights
Product Number 1376
Product Name Pilot Light with Lens
LED Color BROWN
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 104553 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details