Hubbell Wiring Device-Kellems Pilot Light with Lens 1375

Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/25 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW
Datasheet
Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/25 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1375 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pilot Light with Lens
1375
Pilot Light with Lens 1375
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/25 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW

BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/25 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pilot Lights and Indicator Lights
Product Number 1375
Product Name Pilot Light with Lens
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 104525 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Pilot Light - 359643 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red; White
View Details