Hubbell Electrical Products Rigid/EMT Conduit Reducer 1368

Description
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 7/8 INCH ID X 1-31/32 INCH L SIZE RACEWAY FITTING USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RACO. BRAND
Datasheet
Description
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 7/8 INCH ID X 1-31/32 INCH L SIZE RACEWAY FITTING USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RACO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1368 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1368
Rigid/EMT Conduit Reducer 1368
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 7/8 INCH ID X 1-31/32 INCH L SIZE RACEWAY FITTING USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RACO. BRAND
  • FLAT TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 7/8 INCH ID X 1-31/32 INCH L SIZE
  • RACEWAY FITTING USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • 100 PER CARTON STANDARD PACKAGE
  • RACO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1368
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details