Hubbell Incorporated Quad Receptacle 1254HYP

Description
RUGGED LEXAN[R] MATERIAL YELLOW COLOR 5-15R CONFIGURATION HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HP WITH PILOT LIGHT
Datasheet
Description
RUGGED LEXAN[R] MATERIAL YELLOW COLOR 5-15R CONFIGURATION HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HP WITH PILOT LIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 1254HYP - Hubbell Incorporated
Orange, CT, USA
Quad Receptacle
1254HYP
Quad Receptacle 1254HYP
RUGGED LEXAN[R] MATERIAL YELLOW COLOR 5-15R CONFIGURATION HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HP WITH PILOT LIGHT
  • RUGGED LEXAN[R] MATERIAL
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • POWER RATING 0.5 HP
  • WITH PILOT LIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 1254HYP
Product Name Quad Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 125 Volt 5-15P - S0515PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details