Hubbell Incorporated Surge Suppression Receptacle 1254HSIA

Description
QUAD TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN. 1254 MODEL
Datasheet
Description
QUAD TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN. 1254 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 1254HSIA - Hubbell Incorporated
Orange, CT, USA
Surge Suppression Receptacle
1254HSIA
Surge Suppression Receptacle 1254HSIA
QUAD TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN. 1254 MODEL
  • QUAD TYPE
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • APPLICABLE STANDARD ANSI, IEEE C62.41
  • MATERIAL LEXAN.
  • 1254 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 1254HSIA
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q443-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-E019 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F41S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details