Hubbell Wiring Device-Kellems Straight Blade Low Power Plug 123-PQC

Description
PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA
Datasheet
Description
PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123-PQC - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Low Power Plug
123-PQC
Straight Blade Low Power Plug 123-PQC
PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA

PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 123-PQC
Product Name Straight Blade Low Power Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details