Hubbell Electrical Products Rigid/EMT Conduit Reducer 1185

Description
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL 4-7/16 INCH DIA X 1-9/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE
Datasheet
Description
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL 4-7/16 INCH DIA X 1-9/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1185 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1185
Rigid/EMT Conduit Reducer 1185
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL 4-7/16 INCH DIA X 1-9/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE
  • MALE/FEMALE THREADED TYPE
  • ZINC ELECTROPLATED IRON MATERIAL
  • 4-7/16 INCH DIA X 1-9/16 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1185
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details