Hubbell Electrical Products Rigid/EMT Conduit Reducer 1161

Description
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 1-5/16 INCH 11 MODEL
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 1-5/16 INCH 11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1161 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1161
Rigid/EMT Conduit Reducer 1161
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 1-5/16 INCH 11 MODEL
  • THREADED TYPE
  • ZINC ELECTROPLATED IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • HUBBELL. BRAND
  • THICKNESS 1-5/16 INCH
  • 11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1161
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details