Hubbell Electrical Products Rigid/EMT Conduit Reducer 1149

Description
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-7/8 INCH DIA X 23/32 INCH L SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 50 PER CARTON STANDARD PACKAGE
Datasheet
Description
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-7/8 INCH DIA X 23/32 INCH L SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 50 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1149 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1149
Rigid/EMT Conduit Reducer 1149
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-7/8 INCH DIA X 23/32 INCH L SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 50 PER CARTON STANDARD PACKAGE
  • MALE/FEMALE THREADED TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1-7/8 INCH DIA X 23/32 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1149
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.34 inch (34 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details