Hubbell Electrical Products Octagon/Round Box - Steel 112

Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 11.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (6) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 11.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (6) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 112 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
112
Octagon/Round Box - Steel 112
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 11.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (6) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • OCTAGON SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 3-1/2 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 11.8 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 7 KNOCKOUT(S)
  • (1) BOTTOM, (6) SIDES KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 112
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details