Hubbell Wiring Device-Kellems Straight Blade Plug 111-GMC

Description
RUBBER MATERIAL; BLACK COLOR; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H; INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Datasheet
Description
RUBBER MATERIAL; BLACK COLOR; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H; INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 111-GMC - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
111-GMC
Straight Blade Plug 111-GMC
RUBBER MATERIAL; BLACK COLOR; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H; INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY

RUBBER MATERIAL; BLACK COLOR; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H; INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 111-GMC
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight Box Receptacle - D52S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Plug, 30 AMP 125 Volt L5-30P - L0530P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details