SCHURTER Inc IEC Appliance Inlet C22, for very hot conditions 155°C, Screw-on or Snap-in Mounting, Front Side 1681

Description
Description Panel mount Snap-in or screw-on mounting, front side 1 Function: Appliance Inlet, Pin temperature 155 °C, Protection class I Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Solder / Quick Connect / Screw Terminals
Request a Quote
Description
Description Panel mount Snap-in or screw-on mounting, front side 1 Function: Appliance Inlet, Pin temperature 155 °C, Protection class I Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Solder / Quick Connect / Screw Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1681 is an IEC C22 appliance inlet rated for 16 A at 250 VAC and 20 A at 250 VAC under UL/CSA standards, with a pin temperature rating of 155 °C and protection class I. It supports screw-on or snap-in mounting with panel thicknesses from 1 to 3 mm for snap-in and up to 12 mm for screw-on. The housing is made of black PA with UL 94V-0 flammability rating. Terminal options include solder, quick-connect, and screw terminals. It meets IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1 standards, and complies with IEC 60695-2-11/-12/-13 glow wire tests for unattended appliance use. IP protection is IP20 on the front side, and it has a dielectric strength of 6 kVAC between L-N and 4 kVAC between L/N-PE. Approvals include VDE, UL UR, and CCC.

Datasheet Summary
Powered by GS/AI

The 1681 is an IEC C22 appliance inlet rated for 16 A at 250 VAC and 20 A at 250 VAC under UL/CSA standards, with a pin temperature rating of 155 °C and protection class I. It supports screw-on or snap-in mounting with panel thicknesses from 1 to 3 mm for snap-in and up to 12 mm for screw-on. The housing is made of black PA with UL 94V-0 flammability rating. Terminal options include solder, quick-connect, and screw terminals. It meets IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1 standards, and complies with IEC 60695-2-11/-12/-13 glow wire tests for unattended appliance use. IP protection is IP20 on the front side, and it has a dielectric strength of 6 kVAC between L-N and 4 kVAC between L/N-PE. Approvals include VDE, UL UR, and CCC.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C22, for very hot conditions 155°C, Screw-on or Snap-in Mounting, Front Side - 1681 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C22, for very hot conditions 155°C, Screw-on or Snap-in Mounting, Front Side
1681
IEC Appliance Inlet C22, for very hot conditions 155°C, Screw-on or Snap-in Mounting, Front Side 1681
Description Panel mount Snap-in or screw-on mounting, front side 1 Function: Appliance Inlet, Pin temperature 155 °C, Protection class I Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Solder / Quick Connect / Screw Terminals

Description

  • Panel mount
  • Snap-in or screw-on mounting, front side
  • 1 Function:
  • Appliance Inlet, Pin temperature 155 °C, Protection class I
  • Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13.
  • Solder / Quick Connect / Screw Terminals
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 1681
Product Name IEC Appliance Inlet C22, for very hot conditions 155°C, Screw-on or Snap-in Mounting, Front Side
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Screw; Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3701-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4301.5041 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 4303.2014.20 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2935-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers