Hubbell Wiring Device-Kellems Straight Blade Power Plug 1051

Description
NYLON MATERIAL; YELLOW COLOR; 10-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; 10-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1051 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
1051
Straight Blade Power Plug 1051
NYLON MATERIAL; YELLOW COLOR; 10-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D

NYLON MATERIAL; YELLOW COLOR; 10-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1051
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.0063 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Industrial Power Connectors - 1365703 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details