Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap 1048

Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 2-43/64 INCH DIAMETER 2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 3/8 INCH PACKAGING QUANTITY 25 PER CARTON
Datasheet
Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 2-43/64 INCH DIAMETER 2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 3/8 INCH PACKAGING QUANTITY 25 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1048 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
1048
Rigid/EMT Conduit Plug/Cap 1048
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 2-43/64 INCH DIAMETER 2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 3/8 INCH PACKAGING QUANTITY 25 PER CARTON
  • ROUND, KNOCKOUT SEAL, 1-PIECE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • CONDUIT BOX/PANELBOARD USED ON
  • UL 514B APPROVAL
  • 2-43/64 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CORROSION RESISTANT
  • HEIGHT 3/8 INCH
  • PACKAGING QUANTITY 25 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1048
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details