Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap 1046

Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 2-13/64 INCH DIAMETER 1-1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 11/32 INCH PACKAGING QUANTITY 50 PER CARTON
Datasheet
Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 2-13/64 INCH DIAMETER 1-1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 11/32 INCH PACKAGING QUANTITY 50 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1046 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
1046
Rigid/EMT Conduit Plug/Cap 1046
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 2-13/64 INCH DIAMETER 1-1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 11/32 INCH PACKAGING QUANTITY 50 PER CARTON
  • ROUND, KNOCKOUT SEAL, 1-PIECE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • CONDUIT BOX/PANELBOARD USED ON
  • UL 514B APPROVAL
  • 2-13/64 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CORROSION RESISTANT
  • HEIGHT 11/32 INCH
  • PACKAGING QUANTITY 50 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1046
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details