Hubbell Wiring Device-Kellems Deluxe Cord Grip, Pg29, Male, Alum; Thread Size Imperial Hubbell Wiring Devices 074PG29021

Description
DELUXE CORD GRIP, PG29, MALE, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DELUXE CORD GRIP, PG29, MALE, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Pg29, Male, Alum; Thread Size Imperial Hubbell Wiring Devices - 14C6712 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Pg29, Male, Alum; Thread Size Imperial Hubbell Wiring Devices
14C6712
Deluxe Cord Grip, Pg29, Male, Alum; Thread Size Imperial Hubbell Wiring Devices 14C6712
DELUXE CORD GRIP, PG29, MALE, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

DELUXE CORD GRIP, PG29, MALE, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 14C6712
Product Name Deluxe Cord Grip, Pg29, Male, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 127647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805047 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.4724 inch (12 mm)
View Details