Hubbell Wiring Device-Kellems Deluxe Cord Grip, Male, M32, Alum; Thread Size Imperial Hubbell Wiring Devices 074M32021

Description
DELUXE CORD GRIP, MALE, M32, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes
Datasheet
Description
DELUXE CORD GRIP, MALE, M32, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Male, M32, Alum; Thread Size Imperial Hubbell Wiring Devices - 01J4494 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Male, M32, Alum; Thread Size Imperial Hubbell Wiring Devices
01J4494
Deluxe Cord Grip, Male, M32, Alum; Thread Size Imperial Hubbell Wiring Devices 01J4494
DELUXE CORD GRIP, MALE, M32, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes

DELUXE CORD GRIP, MALE, M32, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4494
Product Name Deluxe Cord Grip, Male, M32, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2705193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1575 to 0.3740 inch (4 to 9.5 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Standard Straight-Through Cable Gland - 4220813 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.31 inch (33.3 mm)
View Details
2 suppliers