Hubbell Wiring Device-Kellems Deluxe Cord Grip, Straight Male, 3/8 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices 074-01-002

Description
DELUXE CORD GRIP, STRAIGHT MALE, 3/8" NPT, ALUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DELUXE CORD GRIP, STRAIGHT MALE, 3/8" NPT, ALUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Straight Male, 3/8 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices - 94B4706 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Straight Male, 3/8 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices
94B4706
Deluxe Cord Grip, Straight Male, 3/8 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices 94B4706
DELUXE CORD GRIP, STRAIGHT MALE, 3/8" NPT, ALUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

DELUXE CORD GRIP, STRAIGHT MALE, 3/8" NPT, ALUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 94B4706
Product Name Deluxe Cord Grip, Straight Male, 3/8 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Traction Relief Cable Gland - 5306113 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details